DLA - SMD-5962-90570 REV A

MICROCIRCUIT, HYBRID, LINEAR, DIGITAL TO ANALOG CONVERTER, 12-BIT

inactive
Organization: DLA
Publication Date: 9 February 1993
Status: inactive
Page Count: 12
scope:

This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). This drawing describes device requirements for hybrid microcircuits to be processed in accordance with MIL-H-38534. Two product assurance classes, military high reliability (device class H) and space application (device class K) and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.

The PIN shall be as shown in the following example:

Device classes H and K RHA marked devices shall meet the MIL-H-38534 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 MN3860 12-bit D/A converter with input register

This device class designator shall be a single letter identifying the product assurance level as follows:

Device class Device requirements documentation H or K Certification and qualification to MIL-H-38534

The case outline(s) shall be as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style X See figure 1 24 Dual-in-line

The lead finish shall be as specified in MIL-H-38534 for classes H and K. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Positive supply voltage range (+VCC) . . . . . . . . . . −0.5 V dc to +18 V dc Negative supply voltage range (−VCC) . . . . . . . . . . +0.5 V dc to −18 V dc Logic supply voltage range (VDD) . . . . . . . . . . . . −0.5 V dc to +7 V dc Digital input range . . . . . . . . . . . . . . . . . . . 0.0 V dc to +5.5 V dc Power dissipation (PD) . . . . . . . . . . . . . . . . . 730 mW Thermal resistance, junction-to-case (θJC) . . . . . . . . 12°C/W Thermal resistance, junction-to-ambient ((θJA) . . . . . . 45°C/W Lead temperature (soldering, 10 seconds) . . . . . . . . +300 °C Storage temperature range . . . . . . . . . . . . . . . . −65°C to +150°C Junction temperature (TJ) . . . . . . . . . . . . . . . . +175°C

Positive supply voltage range (+VCC) . . . . . . . . . . +14.55 V dc to +15.45 V dc Negative supply voltage range (−VCC) . . . . . . . . . . −14.55 V dc to −15.45 V dc Logic supply Voltage range (VDD) . . . . . . . . . . . . +4.75 V dc to +5.25 V DC Ambient operating temperature range (TA) . . . . . . . . −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

July 22, 2019
MICROCIRCUIT, HYBRID, LINEAR, DIGITAL TO ANALOG CONVERTER, 12-BIT
Scope. This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the...
October 3, 2013
MICROCIRCUIT, HYBRID, LINEAR, DIGITAL TO ANALOG CONVERTER, 12-BIT
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
February 21, 2007
MICROCIRCUIT, HYBRID, LINEAR, DIGITAL TO ANALOG CONVERTER, 12-BIT
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
July 31, 2006
MICROCIRCUIT, HYBRID, LINEAR, DIGITAL TO ANALOG CONVERTER, 12-BIT
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
SMD-5962-90570 REV A
February 9, 1993
MICROCIRCUIT, HYBRID, LINEAR, DIGITAL TO ANALOG CONVERTER, 12-BIT
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). This drawing describes device requirements for hybrid microcircuits to be processed in accordance with...
September 5, 1991
MICROCIRCUIT, HYBRID, LINEAR, DIGITAL TO ANALOG CONVERTER, 12-BIT
A description is not available for this item.

References

Advertisement