GMNA - GMP.PI.001
Polyimide - 15% Graphite Filled
inactive
Buy Now
| Organization: | GMNA |
| Publication Date: | 1 April 2001 |
| Status: | inactive |
| Page Count: | 3 |
scope:
1 Scope
This specification covers the properties of a 15 % graphite filled polyimide. The material has a decomposition temperature that is in excess of 400 degrees C and shows no glass transition temperature or melting point.
Document History
January 1, 2016
Polyimide - 15% Graphite Filled
This specification covers the properties of a 15 % graphite filled polyimide. The material has a decomposition temperature that is in excess of 400 C and shows no glass transition temperature or...
GMP.PI.001
April 1, 2001
Polyimide - 15% Graphite Filled
1 Scope This specification covers the properties of a 15 % graphite filled polyimide. The material has a decomposition temperature that is in excess of 400 degrees C and shows no glass transition...