GMNA - GMP.PI.001

Polyimide - 15% Graphite Filled

inactive, Most Current
Buy Now
Organization: GMNA
Publication Date: 1 January 2016
Status: inactive
Page Count: 4
scope:

This specification covers the properties of a 15 % graphite filled polyimide. The material has a decomposition temperature that is in excess of 400 C and shows no glass transition temperature or melting point.

Material Description. Subparagraphs were not applicable.

Cross-Reference of Replaced Specifications.Subparagraphs were not applicable.

Symbol. The material abbreviation according to ISO 11469 is Pl.

Typical Application. Typical applications include the following: transmission rotating seal rings, thrust washers or other wear and sealing applications where high load (high pressure-velocity), high temperature, low wear/low friction are required.

Remarks. Materials approved to this specification shall meet the standard requirements of GM1002M.

Document History

GMP.PI.001
January 1, 2016
Polyimide - 15% Graphite Filled
This specification covers the properties of a 15 % graphite filled polyimide. The material has a decomposition temperature that is in excess of 400 C and shows no glass transition temperature or...
April 1, 2001
Polyimide - 15% Graphite Filled
1 Scope This specification covers the properties of a 15 % graphite filled polyimide. The material has a decomposition temperature that is in excess of 400 degrees C and shows no glass transition...

References

Advertisement