DLA - DSCC-VID-V62/05604 REV B

MICROCIRCUIT, DIGITAL-LINEAR, 3.3 V RS-485 TRANSCEIVER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 2 December 2005
Status: inactive
Page Count: 23
scope:

This drawing documents the general requirements of a high performance 3.3 V RS-485 transceiver microcircuit, with device types 01 and 02 having a operating temperature range of -40 °C to +125 °C and device type 03 having a operating temperature range of -40 °C to +85 °C.

Document History

January 19, 2022
MICROCIRCUIT, DIGITAL-LINEAR, 3.3 V RS-485 TRANSCEIVER, MONOLITHIC SILICON
Scope. This drawing documents the general requirements of a high performance 3.3 V RS-485 transceiver microcircuit, with device types 01 and 02 having a operating temperature range of -40°C to...
April 7, 2016
MICROCIRCUIT, DIGITAL-LINEAR, 3.3 V RS-485 TRANSCEIVER, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance 3.3 V RS-485 transceiver microcircuit, with device types 01 and 02 having a operating temperature range of -40°C to +125°C,...
January 19, 2010
MICROCIRCUIT, DIGITAL-LINEAR, 3.3 V RS-485 TRANSCEIVER, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance 3.3 V RS-485 transceiver microcircuit, with device types 01 and 02 having a operating temperature range of -40°C to +125°C,...
DSCC-VID-V62/05604 REV B
December 2, 2005
MICROCIRCUIT, DIGITAL-LINEAR, 3.3 V RS-485 TRANSCEIVER, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance 3.3 V RS-485 transceiver microcircuit, with device types 01 and 02 having a operating temperature range of -40 °C to +125 °C and...
June 17, 2005
MICROCIRCUIT, DIGITAL-LINEAR, 3.3 V RS-485 TRANSCEIVER, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance 3.3 V RS-485 transceiver microcircuit, with device types 01 and 02 having a operating temperature range of −40°C to +125°C and...
February 10, 2005
MICROCIRCUIT, DIGITAL-LINEAR, 3.3 V RS-485 TRANSCEIVER, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance 3.3 V RS-485 transceiver microcircuit, with device types 01 and 02 having a operating temperature range of −40°C to +125°C and...
Advertisement