DLA - DSCC-VID-V62/05604
MICROCIRCUIT, DIGITAL-LINEAR, 3.3 V RS-485 TRANSCEIVER, MONOLITHIC SILICON
inactive
| Organization: | DLA |
| Publication Date: | 10 February 2005 |
| Status: | inactive |
| Page Count: | 23 |
scope:
This drawing documents the general requirements of a high performance 3.3 V RS-485 transceiver microcircuit, with device types 01 and 02 having a operating temperature range of −40°C to +125°C and device type 03 having a operating temperature range of −40°C to +85°C.
Document History
January 19, 2022
MICROCIRCUIT, DIGITAL-LINEAR, 3.3 V RS-485 TRANSCEIVER, MONOLITHIC SILICON
Scope.
This drawing documents the general requirements of a high performance 3.3 V RS-485 transceiver microcircuit, with device types 01 and 02 having a operating temperature range of -40°C to...
April 7, 2016
MICROCIRCUIT, DIGITAL-LINEAR, 3.3 V RS-485 TRANSCEIVER, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance 3.3 V RS-485 transceiver microcircuit, with device types 01 and 02 having a operating temperature range of -40°C to +125°C,...
January 19, 2010
MICROCIRCUIT, DIGITAL-LINEAR, 3.3 V RS-485 TRANSCEIVER, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance 3.3 V RS-485 transceiver microcircuit, with device types 01 and 02 having a operating temperature range of -40°C to +125°C,...
December 2, 2005
MICROCIRCUIT, DIGITAL-LINEAR, 3.3 V RS-485 TRANSCEIVER, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance 3.3 V RS-485 transceiver microcircuit, with device types 01 and 02 having a operating temperature range of -40 °C to +125 °C and...
June 17, 2005
MICROCIRCUIT, DIGITAL-LINEAR, 3.3 V RS-485 TRANSCEIVER, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance 3.3 V RS-485 transceiver microcircuit, with device types 01 and 02 having a operating temperature range of −40°C to +125°C and...
DSCC-VID-V62/05604
February 10, 2005
MICROCIRCUIT, DIGITAL-LINEAR, 3.3 V RS-485 TRANSCEIVER, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance 3.3 V RS-485 transceiver microcircuit, with device types 01 and 02 having a operating temperature range of −40°C to +125°C and...