ISO 8686-2

Cranes Design principles for loads and load combinations Part 2: Mobile cranes

inactive
Buy Now
Organization: ISO
Publication Date: 15 August 2004
Status: inactive
Page Count: 22
ICS Code (Cranes): 53.020.20
scope:

This part of ISO 8686 applies the principles set forth in ISO 8686-1 to mobile cranes, as defined in ISO 4306-2, and presents loads and load combinations appropriate for use in proof-of-competence calculations for the steel structures of mobile cranes.

This part of ISO 8686 is applicable to mobile cranes used for normal service and to mobile cranes used for duty cycle service.

NOTE Means for proof-of-competence testing will be addressed in another document.

Document History

June 1, 2018
Cranes - Design principles for loads and load combinations - Part 2: Mobile cranes
This document applies the principles set forth in ISO 8686-1 to mobile cranes, as defined in ISO 4306-2, and presents loads and load combinations appropriate for use in proof-of-competence...
ISO 8686-2
August 15, 2004
Cranes Design principles for loads and load combinations Part 2: Mobile cranes
This part of ISO 8686 applies the principles set forth in ISO 8686-1 to mobile cranes, as defined in ISO 4306-2, and presents loads and load combinations appropriate for use in proof-of-competence...

References

Advertisement