DLA - SMD-5962-93191 REV B

MICROCIRCUIT, HYBRID, LINEAR, 5 VOLT, DUAL CHANNEL, DC-DC CONVERTER

inactive
Organization: DLA
Publication Date: 22 October 1997
Status: inactive
Page Count: 17
scope:

This drawing documents five product assurance classes, class D (lowest high reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest reliability) and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.

The PIN shall be as shown in the following example:

Device classes H and K RHA marked devices shall meet the MIL-PRF-38534 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 MFL2805D DC-DC Converter, 50 W, 5 V output

This device class designator shall be a single letter identifying the product assurance level as follows:

Device class Device performance documentation D, E, G, H or K Certification and qualification to MIL-PRF-38534

The case outline(s) shall be as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style T See figure 1 12 Tabbed flange mount, lead formed up U See figure 1 12 Flange mount, lead formed down X See figure 1 12 Flange mount, short lead Y See figure 1 12 Tabbed flange mount, short lead Z See figure 1 12 Tabbed flange mount, lead formed down

The lead finish shall be as specified in MIL-PRF-38534.

Input voltage range (VIN) ............................... −.5 V dc to +50 V dc Power dissipation (PD) .................................. 18 W Lead soldering temperature (10 seconds) ................. +300°C Storage temperature range ............................... −65°C to 150°C

Input voltage range (VIN) ............................... +16 V dc to +40 V dc Out power ............................................... ≤50 W Case operating temperature range (TC) ................... −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

October 3, 2017
MICROCIRCUIT, HYBRID, LINEAR, 5 VOLT, DUAL CHANNEL, DC-DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
June 1, 2012
MICROCIRCUIT, HYBRID, LINEAR, 5 VOLT, DUAL CHANNEL, DC-DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
October 14, 2009
MICROCIRCUIT, HYBRID, LINEAR, 5 VOLT, DUAL CHANNEL, DC-DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
July 12, 2007
MICROCIRCUIT, HYBRID, LINEAR, 5 VOLT, DUAL CHANNEL, DC-DC CONVERTER
A description is not available for this item.
July 28, 2004
MICROCIRCUIT, HYBRID, LINEAR, 5 VOLT, DUAL CHANNEL, DC-DC CONVERTER
A description is not available for this item.
SMD-5962-93191 REV B
October 22, 1997
MICROCIRCUIT, HYBRID, LINEAR, 5 VOLT, DUAL CHANNEL, DC-DC CONVERTER
This drawing documents five product assurance classes, class D (lowest high reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest...
July 25, 1994
MICROCIRCUIT, HYBRID, LINEAR, 5 VOLT, DUAL CHANNEL, DC-DC CONVERTER
A description is not available for this item.
May 26, 1994
MICROCIRCUIT, HYBRID, LINEAR, 5 VOLT, DUAL CHANNEL, DC-DC CONVERTER
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). This drawing describes device requirements for hybrid microcircuits to be processed in accordance with...

References

Advertisement