DLA - MIL-PRF-19500/698B

SEMICONDUCTOR DEVICE, FIELD EFFECT RADIATION HARDENED (TOTAL DOSE AND SINGLE EVENT EFFECTS) TRANSISTOR, N-CHANNEL, SILICON TYPES 2N7470T1 AND 2N7471T1, JANTXVR, F, G, AND H AND JANSR, F, G, AND H

inactive
Organization: DLA
Publication Date: 22 December 2005
Status: inactive
Page Count: 21
scope:

This specification covers the performance requirements for a N-channel, enhancement-mode, MOSFET, radiation hardened (total dose and single event effects (SEE)), power transistor. Two levels of product assurance are provided for each device type as specified in MIL-PRF-19500, with avalanche energy maximum rating (EAS) and maximum avalanche current (IAS). See 6.5 for JANHC and JANKC die versions.

intended Use:

The notes specified in MIL-PRF-19500 are applicable to this specification.

 

Document History

April 16, 2019
TRANSISTOR, FIELD EFFECT RADIATION HARDENED, N-CHANNEL, DEVICE TYPES 2N7470T1 AND 2N7471T1, JANTXVR, F, G, AND H AND JANSR, F, G, AND H
Scope. This specification covers the performance requirements for a N-channel, enhancement-mode, MOSFET, radiation hardened (total dose and single event effects (SEE)), power transistor. Two levels...
September 21, 2017
TRANSISTOR, FIELD EFFECT RADIATION HARDENED, N-CHANNEL, DEVICE TYPES 2N7470T1 AND 2N7471T1, JANTXVR, F, G, AND H AND JANSR, F, G, AND H
This specification covers the performance requirements for a N-channel, enhancement-mode, MOSFET, radiation hardened (total dose and single event effects (SEE)), power transistor. Two levels of...
February 25, 2017
TRANSISTOR, FIELD EFFECT RADIATION HARDENED, N-CHANNEL, DEVICE TYPES 2N7470T1 AND 2N7471T1, JANTXVR, F, G, AND H AND JANSR, F, G, AND H
This specification covers the performance requirements for a N-channel, enhancement-mode, MOSFET, radiation hardened, power transistor. Two levels of product assurance (JANTXV and JANS) are provided...
March 13, 2015
TRANSISTOR, FIELD EFFECT RADIATION HARDENED, N-CHANNEL, DEVICE TYPES 2N7470T1 AND 2N7471T1, JANTXVR, F, G, AND H AND JANSR, F, G, AND H
This specification covers the performance requirements for a N-channel, enhancement-mode, MOSFET, radiation hardened, power transistor. Two levels of product assurance (JANTXV and JANS) are provided...
May 20, 2013
SEMICONDUCTOR DEVICE, FIELD EFFECT RADIATION HARDENED (TOTAL DOSE AND SINGLE EVENT EFFECTS) TRANSISTOR, N-CHANNEL, SILICON TYPES 2N7470T1 AND 2N7471T1, JANTXVR, F, G, AND H AND JANSR, F, G, AND H
This specification covers the performance requirements for a N-channel, enhancement-mode, MOSFET, radiation hardened (total dose and single event effects (SEE)), power transistor. Two levels of...
November 1, 2010
SEMICONDUCTOR DEVICE, FIELD EFFECT RADIATION HARDENED (TOTAL DOSE AND SINGLE EVENT EFFECTS) TRANSISTOR, N-CHANNEL, SILICON TYPES 2N7470T1 AND 2N7471T1, JANTXVR, F, G, AND H AND JANSR, F, G, AND H
This specification covers the performance requirements for a N-channel, enhancement-mode, MOSFET, radiation hardened (total dose and single event effects (SEE)), power transistor. Two levels of...
October 22, 2007
SEMICONDUCTOR DEVICE, FIELD EFFECT RADIATION HARDENED (TOTAL DOSE AND SINGLE EVENT EFFECTS) TRANSISTOR, N-CHANNEL, SILICON TYPES 2N7470T1 AND 2N7471T1, JANTXVR, F, G, AND H AND JANSR, F, G, AND H
This specification covers the performance requirements for a N-channel, enhancement-mode, MOSFET, radiation hardened (total dose and single event effects (SEE)), power transistor. Two levels of...
MIL-PRF-19500/698B
December 22, 2005
SEMICONDUCTOR DEVICE, FIELD EFFECT RADIATION HARDENED (TOTAL DOSE AND SINGLE EVENT EFFECTS) TRANSISTOR, N-CHANNEL, SILICON TYPES 2N7470T1 AND 2N7471T1, JANTXVR, F, G, AND H AND JANSR, F, G, AND H
This specification covers the performance requirements for a N-channel, enhancement-mode, MOSFET, radiation hardened (total dose and single event effects (SEE)), power transistor. Two levels of...
December 21, 2004
SEMICONDUCTOR DEVICE, FIELD EFFECT RADIATION HARDENED (TOTAL DOSE AND SINGLE EVENT EFFECTS) TRANSISTOR, N-CHANNEL, SILICON TYPES 2N7470T1 AND 2N7471T1, JANTXVR, F, G, AND H AND JANSR, F, G, AND H
This specification covers the performance requirements for a N-channel, enhancement-mode, MOSFET, radiation hardened (total dose and Single Event Effects (SEE)), power transistor. Two levels of...
January 22, 2002
SEMICONDUCTOR DEVICE, FIELD EFFECT RADIATION HARDENED (TOTAL DOSE AND SINGLE EVENT EFFECTS) TRANSISTOR, N-CHANNEL, SILICON TYPES 2N7470T1 AND 2N7471T1 JANTXVR, F, G AND H AND JANSR, F, G AND H
A description is not available for this item.
August 16, 2001
SEMICONDUCTOR DEVICE, FIELD EFFECT RADIATION HARDENED (TOTAL DOSE AND SINGLE EVENT EFFECTS) TRANSISTOR, N-CHANNEL, SILICON TYPES 2N7470T1 AND 2N7471T1 JANTXVR, F, G AND H AND JANSR, F, G AND H
This specification covers the performance requirements for a N-Channel, enhancement-mode, MOSFET, radiation hardened (Total Dose and Single Event Effects (SEE)), power transistor. Four levels of...

References

Advertisement