NPFC - MIL-PRF-19500/698
TRANSISTOR, FIELD EFFECT RADIATION HARDENED, N-CHANNEL, DEVICE TYPES 2N7470T1 AND 2N7471T1, JANTXVR, F, G, AND H AND JANSR, F, G, AND H
| Organization: | NPFC |
| Publication Date: | 13 March 2015 |
| Status: | inactive |
| Page Count: | 22 |
scope:
This specification covers the performance requirements for a N-channel, enhancement-mode, MOSFET, radiation hardened, power transistor. Two levels of product assurance (JANTXV and JANS) are provided for each device type as specified in MIL-PRF-19500, with avalanche energy maximum rating (EAS) and maximum avalanche current (IAS) for use in particular power-switching applications. See 6.7 for JANHC and JANKC die versions.
intended Use:
Semiconductors conforming to this specification are intended for original equipment design applications and logistic support of existing equipment.
Document History