DLA - SMD-5962-92066
MICROCIRCUIT, DIGITAL, ECL, OCTAL ECL/TTL, BI-DIRECTIONAL TRANSLATOR WITH REGISTER, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 14 June 1993 |
| Status: | inactive |
| Page Count: | 20 |
scope:
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and space application (device classes S and V), and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.
The PIN shall be as shown in the following example:
Device classes M, B, and S RHA marked devices shall meet the MIL-M-38510 specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function 01 100329 Octal ECL/TTL bi-directional translator with register
The device class designator shall be a single letter identifying the product assurance level as follows:
Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 B or S Certification and qualification to MIL-M-38510 Q or V Certification and qualification to MIL-I-38535
The case outline(s) shall be as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style X GDIPS-T24 or CDIP6-T24 24 dual-in-line Y See figure 1 24 quad flat pack
The lead finish shall be as specified in MIL-M-38510 for classes M, B, and S or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.
Negative supply voltage range (VEE) - - - - - - - - - - - −7.0 V dc to +0.5 V dc Positive supply voltage range (VTTL) - - - - - - - - - - −0.5 V dc to +6.0 V dc Storage temperature range - - - - - - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 10 seconds) - - - - - - - - +300°C Junction temperature (TJ) - - - - - - - - - - - - - - - - +175°C Maximum power dissipation (PD) - - - - - - - - - - - - - 805 mW Thermal resistance, junction-to-case (ΘJC): Case X - - - - - - - - - - - - - - - - - - - - - - - - See MIL-STD-1835 Case Y - - - - - - - - - - - - - - - - - - - - - - - - 28°C/W
ECL-to-TTL translation
DC input voltage range (VIN) - - - - - - - - - - - - - - VEE to +0.5 V Maximum dc output current (IOUT) - - - - - - - - - - - - −50 mA
TTL-to-ECL translation
DC input voltage range (VIN) - - - - - - - - - - - - - - −0.5 V to +6.0 V 2/ DC input current range (IIN) - - - - - - - - - - - - - - −30 mA to +5.0 mA 2/ Voltage applied to output in high state - - - - - - - - - −0.5 V to +5.5 V Maximum current applied to output in low state - - - - - 48 mA
Negative supply voltage range (VEE) - - - - - - - - - - −5.7 V dc minimum to −4.2 V dc maximum Positive supply voltage range (VTTL) - - - - - - - - - +4.5 V dc minimum to +5.5 V dc maximum Case operating temperature range (TC) - - - - - - - - - −55°C to +125°C
ECL-to-TTL translation
High level input voltage range (VIH) - - - - - - - - - −1.165 V dc minimum to −0.870 V dc maximum Low level input voltage range (VIL) - - - - - - - - - - −1.830 V dc minimum to −1.475 V dc maximum Minimum setup time, En to CP (ts): TC = +25°C - - - - - - - - - - - - - - - - - - - - - 2.0 ns TC = +125°C, −55°C - - - - - - - - - - - - - - - - - 2.5 ns Minimum hold time, En to CP (th): TC = +25°C - - - - - - - - - - - - - - - - - - - - - 2.5 ns TC = +125°C, −55°C - - - - - - - - - - - - - - - - - 3.0 ns Minimum pulse width, high, CP (tPW): TC = +25°C, −55°C - - - - - - - - - - - - - - - - - - 2.5 ns TC = +125°C - - - - - - - - - - - - - - - - - - - - - 5.0 ns Maximum toggle frequency (fMAX): TC = +25°C, −55°C - - - - - - - - - - - - - - - - - - 200 MHZ minimum TC = +125°C - - - - - - - - - - - - - - - - - - - - - 100 MHz minimum
TTL-to-ECL translation
Minimum high level input voltage (VIH) - - - - - - - - - +2.0 V Maximum low level input voltage (VIL) - - - - - - - - - - +0.8 V Minimum setup time, Tn to CP (ts): TC = +25°C - - - - - - - - - - - - - - - - - - - - - - 2.0 ns TC = +125°C, −55°C - - - - - - - - - - - - - - - - - - 2.5 ns Minimum hold time, Tn to CP (th): TC = +25°C - - - - - - - - - - - - - - - - - - - - - - 2.0 ns TC = +125°C, −55°C - - - - - - - - - - - - - - - - - - 2.5 ns Minimum pulse width, high, CP (tPW): TC = +25°C - - - - - - - - - - - - - - - - - - - - - - 2.0 ns TC = +125°C, −55°C - - - - - - - - - - - - - - - - - - 2.5 ns Maximum toggle frequency (fMAX) - - - - - - - - - - - - - 250 MHz minimum
Fault coverage measurement of manufacturing logic tests (MIL-STD-883, test method 5012) - - - - - - 3/ XX percent
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Microcircuits... View More
Document History