DLA - SMD-5962-91601 REV F

MICROCIRCUIT, HYBRID, LINEAR, 15-VOLT, SINGLE CHANNEL, DC-DC CONVERTER

inactive
Organization: DLA
Publication Date: 2 February 1998
Status: inactive
Page Count: 13
scope:

This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest reliability) and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

March 9, 2021
MICROCIRCUIT, HYBRID, LINEAR, 15-VOLT, SINGLE CHANNEL, DC-DC CONVERTER
Scope. This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the...
August 17, 2015
MICROCIRCUIT, HYBRID, LINEAR, 15-VOLT, SINGLE CHANNEL, DC-DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
May 31, 2007
MICROCIRCUIT, HYBRID, LINEAR, 15-VOLT, SINGLE CHANNEL, DC-DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
August 23, 2004
MICROCIRCUIT, HYBRID, LINEAR, 15-VOLT, SINGLE CHANNEL, DC-DC CONVERTER
A description is not available for this item.
October 2, 2003
MICROCIRCUIT, HYBRID, LINEAR, 15-VOLT, SINGLE CHANNEL, DC-DC CONVERTER
A description is not available for this item.
June 26, 2000
MICROCIRCUIT, HYBRID, LINEAR, 15-VOLT, SINGLE CHANNEL, DC-DC CONVERTER
A description is not available for this item.
SMD-5962-91601 REV F
February 2, 1998
MICROCIRCUIT, HYBRID, LINEAR, 15-VOLT, SINGLE CHANNEL, DC-DC CONVERTER
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest...
October 29, 1997
MICROCIRCUIT, HYBRID, LINEAR, 15-VOLT, SINGLE CHANNEL, DC-DC CONVERTER
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest...
July 15, 1997
MICROCIRCUIT, HYBRID, LINEAR, 15-VOLT, SINGLE CHANNEL, DC-DC CONVERTER
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest...
June 15, 1995
MICROCIRCUIT, HYBRID, LINEAR, 15-VOLT, SINGLE CHANNEL, DC-DC CONVERTER
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). This drawing describes device requirements for hybrid microcircuits to be processed in accordance with...
May 11, 1993
MICROCIRCUIT, HYBRID, LINEAR, 15-VOLT, SINGLE CHANNEL, DC-DC CONVERTER
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). This drawing describes device requirements for hybrid microcircuits to be processed in accordance with...
February 11, 1993
MICROCIRCUIT, HYBRID, LINEAR, 15-VOLT, SINGLE CHANNEL, DC-DC CONVERTER
A description is not available for this item.
August 20, 1992
MICROCIRCUIT, HYBRID, LINEAR, 15-VOLT, SINGLE CHANNEL, DC-DC CONVERTER
A description is not available for this item.

References

Advertisement