ASD-STAN - PREN 4509

Aerospace Series, Screws, 100 Degree Countersunk Normal Head, Offset Cruciform Recess, Threaded to Head, in Titanium Alloy, Anodized, Aluminium Pigmented Coating Classification: 1 100 MPa (at Ambient Temperature) / 315 Degrees Celsius

inactive
Organization: ASD-STAN
Publication Date: 1 September 1998
Status: inactive
Page Count: 11
ICS Code (Coatings and related processes used in aerospace industry): 49.040

Document History

September 30, 1999
Aerospace Series, Screws, 100 Degree Countersunk Normal Head, Offset Cruciform Recess, Threaded to Head, in Titanium Alloy, Anodized, with Aluminium Pigmented Coating Classification: 1 100 MPa (at Ambient Temperature)/ 315 Degrees
A description is not available for this item.
PREN 4509
September 1, 1998
Aerospace Series, Screws, 100 Degree Countersunk Normal Head, Offset Cruciform Recess, Threaded to Head, in Titanium Alloy, Anodized, Aluminium Pigmented Coating Classification: 1 100 MPa (at Ambient Temperature) / 315 Degrees Celsius
A description is not available for this item.
Advertisement