ASD-STAN - PREN 4509
Aerospace Series, Screws, 100 Degree Countersunk Normal Head, Offset Cruciform Recess, Threaded to Head, in Titanium Alloy, Anodized, with Aluminium Pigmented Coating Classification: 1 100 MPa (at Ambient Temperature)/ 315 Degrees
active, Most Current
| Organization: | ASD-STAN |
| Publication Date: | 30 September 1999 |
| Status: | active |
| Page Count: | 6 |
Document History
PREN 4509
September 30, 1999
Aerospace Series, Screws, 100 Degree Countersunk Normal Head, Offset Cruciform Recess, Threaded to Head, in Titanium Alloy, Anodized, with Aluminium Pigmented Coating Classification: 1 100 MPa (at Ambient Temperature)/ 315 Degrees
A description is not available for this item.
September 1, 1998
Aerospace Series, Screws, 100 Degree Countersunk Normal Head, Offset Cruciform Recess, Threaded to Head, in Titanium Alloy, Anodized, Aluminium Pigmented Coating Classification: 1 100 MPa (at Ambient Temperature) / 315 Degrees Celsius
A description is not available for this item.