GMNA - 9985473

Preapplied Thread Sealer

inactive
Buy Now
Organization: GMNA
Publication Date: 1 January 1990
Status: inactive
Page Count: 2
scope:

1 SCOPE.

This specification describes the qualification requirements of a polymeric, water based dispersion containing additives and fillers that act as a sealer (no chemical locking) when applied wet to threaded paits and dried to form a nontacky nonhardening coating.

Document History

May 1, 2017
Preapplied Thread Sealer
This specification describes the qualification requirements for general purpose, preapplied thread sealers with no chemical locking. These sealers are used to prevent leakage of gases and/or fluids...
April 1, 2005
Preapplied Thread Sealer
This specification describes the qualification requirements for general purpose, preapplied thread sealers with no chemical locking. These sealers are used to prevent leakage of gases and/or fluids...
9985473
January 1, 1990
Preapplied Thread Sealer
1 SCOPE. This specification describes the qualification requirements of a polymeric, water based dispersion containing additives and fillers that act as a sealer (no chemical locking) when applied...

References

Advertisement