ISO 2178
Non-Magnetic Coatings on Magnetic Substrates - Measurement of Coating Thickness - Magnetic Method
| Organization: | ISO |
| Publication Date: | 1 January 1982 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Metallic coatings): | 25.220.40 |
| ICS Code (Enamels): | 25.220.50 |
scope:
Scope and field of application
This International Standard specifies the method of using coating thickness instruments of the magnetic type for nondestructive measurements of the thickness of non-magnetic coatings (including vitreous and porcelain enamel coatings) on magnetic basis metals.
The method is applicable only for measurements on reasonably flat specimens. In the case of nickel coatings on non magnetic substrates, the preferred method is that specified in IS0 2361.
Document History