AIA/NAS - NAS727
Gear - Spur, 20 DEG. Involute, Low Inertia, 48 and Finer Pitch
| Organization: | AIA/NAS |
| Publication Date: | 1 January 1960 |
| Status: | inactive |
| Page Count: | 5 |
scope:
This specification covers blank configurations, gear data and tolerances for 20-degree fine pitch spur gears having standard addendums as depicted in NAS 726 and used extensively in airborne computers and control instruments where low-inertia, low-torque characteristics are required. The specification is not intended to cover gears wherein the gear drives a pinion having less than 17 teeth which require special attention to be given to the relative length of the arc of recess to the arc of approach.
Classifications. -
Because of the transient nature of gear classification terminology resulting from rapid technical advances, this specification and its related standard aviods the use of AGMA-ASA gear quality classifications. Instead numerical values for total composite error and tooth-to-tooth composite error according to AGMA Standards are used to identify gear quality.
Document History