DOD - SMD 5962-99556

MICROCIRCUIT, HYBRID, LINEAR, PLUS/MINUS 12-VOLT, DUAL CHANNEL, DC-DC CONVERTER

inactive
Buy Now
Organization: DOD
Publication Date: 4 January 2007
Status: inactive
Page Count: 13
scope:

This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

April 25, 2017
MICROCIRCUIT, HYBRID, LINEAR, ±12-VOLT, DUAL CHANNEL, DC-DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
September 14, 2009
MICROCIRCUIT, HYBRID, LINEAR, PLUS OR MINUS 12-VOLT, DUAL CHANNEL, DC-DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
SMD 5962-99556
January 4, 2007
MICROCIRCUIT, HYBRID, LINEAR, PLUS/MINUS 12-VOLT, DUAL CHANNEL, DC-DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
July 28, 2005
MICROCIRCUIT, HYBRID, LINEAR, PLUS/MINUS 12-VOLT, DUAL CHANNEL, DC-DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
August 4, 2000
MICROCIRCUIT, HYBRID, LINEAR, PLUS/MINUS 12-VOLT, DUAL CHANNEL, DC-DC CONVERTER
A description is not available for this item.

References

Advertisement