DS/EN 60297-5-101

Mechanical structures for electronic equipment - Dimensions of mechanical structures of the 482,6 mm (19 in) series - Part 5-101: Subracks and associated plug-in units - Injector/extractor handle

inactive, Most Current
Organization: DS
Publication Date: 20 August 2001
Status: inactive
Page Count: 18
ICS Code (Mechanical structures for electronic equipment): 31.240
scope:

This part of IEC 60297 covers the extended features of a plug-in unit injector/extractor handle added to subracks and plug-in units with front panels according to IEC 60297-3, IEC 60297-4 and IEC 60297-5-107. The purpose of this standard is to specify dimensions which will ensure dimensional interchangeability of subracks and associated plug-in units using the extended features of a plug-in unit injector/extractor handle added to IEC 60297-3, IEC 60297-4 and IEC 60297-5-107.

Document History

DS/EN 60297-5-101
August 20, 2001
Mechanical structures for electronic equipment - Dimensions of mechanical structures of the 482,6 mm (19 in) series - Part 5-101: Subracks and associated plug-in units - Injector/extractor handle
This part of IEC 60297 covers the extended features of a plug-in unit injector/extractor handle added to subracks and plug-in units with front panels according to IEC 60297-3, IEC 60297-4 and IEC...

References

Advertisement