DS/EN 60297-3-102

Mechanical structures for electronic equipment - Dimensions of mechanical structures of the 482,6 mm (19 in) series - Part 3-102: Injector/extractor handle

active, Most Current
Buy Now
Organization: DS
Publication Date: 29 September 2004
Status: active
Page Count: 18
ICS Code (Mechanical structures for electronic equipment): 31.240
scope:

This part of 60297 covers only the additional interface dimensions for injector/extractor devices used with subracks and plug-in units according to IEC 60297-3-101. This standard may also be used in conjunction with IEC 60297-3-103.

Document History

DS/EN 60297-3-102
September 29, 2004
Mechanical structures for electronic equipment - Dimensions of mechanical structures of the 482,6 mm (19 in) series - Part 3-102: Injector/extractor handle
This part of 60297 covers only the additional interface dimensions for injector/extractor devices used with subracks and plug-in units according to IEC 60297-3-101. This standard may also be used in...

References

Advertisement