IEC 60794-2-40

Optical fibre cables – Part 2-40: Indoor cables – Family specification for simplex and duplex cables with buffered A4 fibres CORRIGENDUM 1

inactive
Buy Now
Organization: IEC
Publication Date: 1 March 2005
Status: inactive
Page Count: 27
ICS Code (Fibres and cables): 33.180.10
scope:

This part of IEC 60794 covers simplex and duplex cables with buffered A4 fibres for indoor use. The requirements of the sectional specification IEC 60794-2 are applicable to cables covered by this standard.

 

Document History

March 1, 2008
Optical fibre cables – Part 2-40: Indoor optical fibre cables – Family specification for A4 fibre cables
This part of IEC 60794 covers simplex and duplex cables with buffered A4 fibres for indoor use. The requirements of the sectional specification IEC 60794-2 are applicable to cables covered by this...
IEC 60794-2-40
March 1, 2005
Optical fibre cables – Part 2-40: Indoor cables – Family specification for simplex and duplex cables with buffered A4 fibres CORRIGENDUM 1
This part of IEC 60794 covers simplex and duplex cables with buffered A4 fibres for indoor use. The requirements of the sectional specification IEC 60794-2 are applicable to cables covered by this...
June 1, 2003
Optical fibres cables – Part 2-40: Indoor cables – Family specification for simplex and duplex cables with buffered A4 fibres
A description is not available for this item.

References

Advertisement