CSA - ISO/IEC ISP 10608-5-99

Information Technology - International Standardized Profile TAnnnn - Connection-Mode Transport Service over Connectionless-Mode Network Service - Part 5: TA1111/TA1121 Profiles Including Subnetwork-Dependent Requirements for X.25 Packet-Switched Data Networks Using Virtual Calls

inactive, Most Current
Organization: CSA
Publication Date: 1 January 1999
Status: inactive
Page Count: 20
scope:

General

This part of ISO/IEC ISP 10608 specifies subnetwork-type dependent requirements for end system operation when the end system is attached to an X.25 packet-switched data network by a dedicated (permanent) access line and using switched virtual calls. The Directory of Profiles and ISPs in ISO/IEC TR10000 identifies this TA profile configuration as TA1111 or TA1121. The complete set of requirements for TA1 1 n l consists of the requirements specified in ISOAEC ISP10608-1 and ISO/IEC ISP 10608-5.

Position of profile within the taxonomy

ISO/IEC ISP 10608-5 covers the taxonomy elements identified as"TA"in the Direcîoryof Profiles and ISPs contained in ISO/IEC TR 10000-2. These elements constitute Transport profiles, group A: Connectionmode Transport Service over Connectionless-mode Network Service.

This clause specifies requirements for the profile identified in ISO/IEC TR 10000 as TA11 n1 , Connectionmode Transport Service provided over the Connectionless-mode Network Service through dedicated (permanent) access to an X.25 packet-switched data network using virtual calls.

Document History

ISO/IEC ISP 10608-5-99
January 1, 1999
Information Technology - International Standardized Profile TAnnnn - Connection-Mode Transport Service over Connectionless-Mode Network Service - Part 5: TA1111/TA1121 Profiles Including Subnetwork-Dependent Requirements for X.25 Packet-Switched Data Networks Using Virtual Calls
General This part of ISO/IEC ISP 10608 specifies subnetwork-type dependent requirements for end system operation when the end system is attached to an X.25 packet-switched data network by a...
January 1, 1999
Information Technology - International Standardized Profile TAnnnn - Connection-Mode Transport Service over Connectionless-Mode Network Service - Part 5: TA1111/TA1121 Profiles Including Subnetwork-Dependent Requirements for X.25 Packet-Switched Data Networks Using Virtual Calls
General This part of ISO/IEC ISP 10608 specifies subnetwork-type dependent requirements for end system operation when the end system is attached to an X.25 packet-switched data network by a...

References

Advertisement