CSA - ISO/IEC ISP 10608-5-99
Information Technology - International Standardized Profile TAnnnn - Connection-Mode Transport Service over Connectionless-Mode Network Service - Part 5: TA1111/TA1121 Profiles Including Subnetwork-Dependent Requirements for X.25 Packet-Switched Data Networks Using Virtual Calls
| Organization: | CSA |
| Publication Date: | 1 January 1999 |
| Status: | inactive |
| Page Count: | 20 |
scope:
General
This part of ISO/IEC ISP 10608 specifies subnetwork-type dependent requirements for end system operation when the end system is attached to an X.25 packet-switched data network by a dedicated (permanent) access line and using switched virtual calls. The Directory of Profiles and ISPs in ISO/IEC TR10000 identifies this TA profile configuration as TA1111 or TA1121. The complete set of requirements for TA11 n1 consists of the requirements specified in ISO/IEC ISP10608-1 and ISO/IEC ISP 10608-5.
Position of profile within the taxonomy
ISO/IEC ISP 10608-5 covers the taxonomy elements identified as"TA"in the Direcîoryof Profiles and ISPs contained in ISO/IEC TR 10000-2. These elements constitute Transport profiles, group A: Connectionmode Transport Service over Connectionless-mode Network Service.
This clause specifies requirements for the profile identified in ISO/IEC TR 10000 as TA11 n1 , Connectionmode Transport Service provided over the Connectionless-mode Network Service through dedicated (permanent) access to an X.25 packet-switched data network using virtual calls.
Document History