BSI - BS EN 3048

Bearings, Spherical Plain in Corrosion Resisting Steel with Self-Lubricating Liner - Light Series - Elevated Loads at Ambient Temperature - Dimensions and Loads

inactive
Buy Now
Organization: BSI
Publication Date: 15 August 1992
Status: inactive
Page Count: 12
ICS Code (Components for aerospace construction): 49.035
scope:

Specifies characteristics of light series spherical bearings intended for use in aircraft structure and control mechanisms in a temperature range -55°C to +163°C.

Document History

November 9, 2001
Bearings, spherical plain in corrosion resisting steel with self-lubricating liner - Light series - Elevated load at ambient temperature - Dimensions and loads
A description is not available for this item.
BS EN 3048
August 15, 1992
Bearings, Spherical Plain in Corrosion Resisting Steel with Self-Lubricating Liner - Light Series - Elevated Loads at Ambient Temperature - Dimensions and Loads
Specifies characteristics of light series spherical bearings intended for use in aircraft structure and control mechanisms in a temperature range -55°C to +163°C.

References

Advertisement