BSI - BS EN 3048

Bearings, spherical plain in corrosion resisting steel with self-lubricating liner - Light series - Elevated load at ambient temperature - Dimensions and loads

active, Most Current
Buy Now
Organization: BSI
Publication Date: 9 November 2001
Status: active
Page Count: 12
ICS Code (Components for aerospace construction): 49.035

Document History

BS EN 3048
November 9, 2001
Bearings, spherical plain in corrosion resisting steel with self-lubricating liner - Light series - Elevated load at ambient temperature - Dimensions and loads
A description is not available for this item.
August 15, 1992
Bearings, Spherical Plain in Corrosion Resisting Steel with Self-Lubricating Liner - Light Series - Elevated Loads at Ambient Temperature - Dimensions and Loads
Specifies characteristics of light series spherical bearings intended for use in aircraft structure and control mechanisms in a temperature range -55°C to +163°C.

References

Advertisement