ASD-STAN - PREN 4608-004
Aerospace series Cable, electrical, fire resistant Single and twisted multicore assembly, screened (braided) and jacketed Operating temperatures between - 65 degrees C and 260 degrees C Part 004: DW family - lightweight - UV Laser printable - Product standard
inactive
| Organization: | ASD-STAN |
| Publication Date: | 1 January 2005 |
| Status: | inactive |
| Page Count: | 8 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
Document History
October 1, 2012
Aerospace series Single and twisted multicore assembly, screened (braided) and jacketed Operating temperatures between − 65 °C and 260 °C Part 004: DW family - Lightweight UV - Laser printable Product standard
This standard specifies the characteristics of lightweight fire proof, screened, electrical cables for use in the on-board electrical systems of aircraft at operating temperature between – 65 °C and...
PREN 4608-004
January 1, 2005
Aerospace series Cable, electrical, fire resistant Single and twisted multicore assembly, screened (braided) and jacketed Operating temperatures between - 65 degrees C and 260 degrees C Part 004: DW family - lightweight - UV Laser printable - Product standard
A description is not available for this item.