ASD-STAN PREN 4608-004

Aerospace series Single and twisted multicore assembly, screened (braided) and jacketed Operating temperatures between − 65 °C and 260 °C Part 004: DW family - Lightweight UV - Laser printable Product standard

active, Most Current
Buy Now
Organization: ASD-STAN
Publication Date: 1 October 2012
Status: active
Page Count: 8
scope:

This standard specifies the characteristics of lightweight fire proof, screened, electrical cables for use in the on-board electrical systems of aircraft at operating temperature between - 65 °C and 260 °C.

These cables are UV Laser printable in accordance with EN 3838.

Document History

ASD-STAN PREN 4608-004
October 1, 2012
Aerospace series Single and twisted multicore assembly, screened (braided) and jacketed Operating temperatures between − 65 °C and 260 °C Part 004: DW family - Lightweight UV - Laser printable Product standard
This standard specifies the characteristics of lightweight fire proof, screened, electrical cables for use in the on-board electrical systems of aircraft at operating temperature between – 65 °C and...
January 1, 2005
Aerospace series Cable, electrical, fire resistant Single and twisted multicore assembly, screened (braided) and jacketed Operating temperatures between - 65 degrees C and 260 degrees C Part 004: DW family - lightweight - UV Laser printable - Product standard
A description is not available for this item.

References

Advertisement