BSI - BS EN 4352
Bolts, double hexagon head with lockwire holes, relieved shank, long thread, in heat resisting nickel base alloy NI-PH 2601 (Inconel 718), MoS2 coated Classification: 1 550 MPa (at ambient temperature)/425 degrees celsius
inactive
Buy Now
| Organization: | BSI |
| Publication Date: | 6 February 2003 |
| Status: | inactive |
| Page Count: | 12 |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
Document History
December 16, 2004
Bolts, double hexagon head with lockwire holes, relieved shank, long thread, in heat resisting nickel base alloy NI-PH2601 (Inconel 718), MoS2 coated - Classification: 1 550 MPa (at ambient temperature) / 425 degrees C
A description is not available for this item.
BS EN 4352
February 6, 2003
Bolts, double hexagon head with lockwire holes, relieved shank, long thread, in heat resisting nickel base alloy NI-PH 2601 (Inconel 718), MoS2 coated Classification: 1 550 MPa (at ambient temperature)/425 degrees celsius
A description is not available for this item.