NPFC - MIL-M-38510/322

MICROCIRCUITS, DIGITAL, BIPOLAR, LOW-POWER SCHOTTKY TTL, HEX BUS DRIVERS WITH 3 STATE OUTPUTS, MONOLITHIC SILICON

inactive
Buy Now
Organization: NPFC
Publication Date: 20 October 1982
Status: inactive
Page Count: 27
scope:

This specification covers the detail requirements for monolithic silicon, TTL, low power schottky, hex bus driver (3 state) microcircuits. Three product assurance classes and a choice of case outlines and lead finishes are provided and are reflected in the part number.

The part number shall be in accordance with MIL-M-38510, and as specified herein.

The device type shall be as follows:

Device type Circuit 01 Hex bus driver, gated enable inputs for x-y coincident bus control 02 Hex inverter bus driver, gated enable inputs for x-y coincident bus control 03 Hex bus driver, 4-line and 2-line enable inputs 04 Hex inverter bus driver, 4-line and 2-line enable inputs

The device class shall be the product assurance level as defined in MIL-M-38510.

The case outline shall be designated as follows:

Letter Case outline (see MIL-M-38510, appendix C) E D-2 (16-lead ¼" × ⅞" dual-in-line package) F F-5 (16-lead ¼" × ⅜" flat package)

Supply voltage range - - - - - - - - - - - - −0.5 V to 7.0 V Input voltage range- - - - - - - - - - - - - −1.5 V at −18 mA to 5.5 V Storage temperature range- - - - - - - - - - −65°C to 150°C Maximum power dissipation (PD) 1/ Device types 01 and 03 - - - - - - - - - - 132 mW Device types 02 and 04 - - - - - - - - - - 116 mW

Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: Rome Air Development Center, (RBE-2), Griffiss AFB, NY 13441, by using the self-addressed Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.

Lead temperature (soldering, 10 seconds) - - 300°C Thermal resistance, junction-to-case θJC: Case E- - - - - - - - - - - - - - - - - - 0.08°C/mW Case F- - - - - - - - - - - - - - - - - - 0.09°C/mW Junction temperature (TJ)- - - - - - - - - - 175°C

Supply voltage - - - - - - - - - - - - - - - 4.5 V minimum to 5.5 V maximum Minimum high level input voltage (VIH) - - 2.0 V Maximum low level input voltage (VIL)- - - 0.7 V Normalized fanout (each input) 2/- - - - - - 20 maximum Case operating temperature range - - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this specification are intended for original equipment design applications and logistic support of existing equipment.

Document History

Microcircuits, Digital, Bipolar, Low-Power Schottky TTL, Hex Bus Drivers with 3 State Outputs, Monolithic Silicon
A description is not available for this item.
April 3, 2013
Microcircuits, Digital, Bipolar, Low-Power Schottky TTL, Hex Bus Drivers with 3 State Outputs, Monolithic Silicon
A description is not available for this item.
July 1, 2008
Microcircuits, Digital, Bipolar, Low-Power Schottky TTL, Hex Bus Drivers with 3 State Outputs, Monolithic Silicon
This specification covers the detail requirements for monolithic silicon, bipolar, low-power Schottky TTL, flip-flops, bistable logic microcircuits. Two product assurance classes and a choice of case...
July 14, 2003
MICROCIRCUITS, DIGITAL, BIPOLAR, LOW-POWER SCHOTTKY TTL, HEX BUS DRIVERS WITH 3 STATE OUTPUTS, MONOLITHIC SILICON
This specification covers the detail requirements for monolithic silicon, low-power Schottky TTL, hex bus driver (3 state) microcircuits. Two product assurance classes and a choice of case outlines...
June 28, 2002
MICROCIRCUITS, DIGITAL, BIPOLAR, LOW-POWER SCHOTTKY TTL, HEX BUS DRIVERS WITH 3 STATE OUTPUTS, MONOLITHIC SILICON
A description is not available for this item.
April 18, 1997
MICROCIRCUITS, DIGITAL, BIPOLAR, LOW-POWER SCHOTTKY TTL, HEX BUS DRIVERS WITH 3 STATE OUTPUTS, MONOLITHIC SILICON
A description is not available for this item.
June 5, 1992
MICROCIRCUITS, DIGITAL, BIPOLAR, LOW-POWER SCHOTTKY TTL, HEX BUS DRIVERS WITH 3 STATE OUTPUTS, MONOLITHIC SILICON
A description is not available for this item.
November 6, 1987
MICROCIRCUITS, DIGITAL, BIPOLAR, LOW-POWER SCHOTTKY TTL, HEX BUS DRIVERS WITH 3 STATE OUTPUTS, MONOLITHIC SILICON
A description is not available for this item.
September 13, 1984
MICROCIRCUITS, DIGITAL, BIPOLAR, LOW-POWER SCHOTTKY TTL, HEX BUS DRIVERS WITH 3 STATE OUTPUTS, MONOLITHIC SILICON
A description is not available for this item.
March 14, 1984
MICROCIRCUITS, DIGITAL, BIPOLAR, LOW-POWER SCHOTTKY TTL, HEX BUS DRIVERS WITH 3 STATE OUTPUTS, MONOLITHIC SILICON
A description is not available for this item.
August 12, 1983
MICROCIRCUITS, DIGITAL, BIPOLAR, LOW-POWER SCHOTTKY TTL, HEX BUS DRIVERS WITH 3 STATE OUTPUTS, MONOLITHIC SILICON
A description is not available for this item.
MIL-M-38510/322
October 20, 1982
MICROCIRCUITS, DIGITAL, BIPOLAR, LOW-POWER SCHOTTKY TTL, HEX BUS DRIVERS WITH 3 STATE OUTPUTS, MONOLITHIC SILICON
This specification covers the detail requirements for monolithic silicon, TTL, low power schottky, hex bus driver (3 state) microcircuits. Three product assurance classes and a choice of case...
October 5, 1981
MICROCIRCUITS, DIGITAL, BIPOLAR, LOW-POWER SCHOTTKY TTL, HEX BUS DRIVERS WITH 3 STATE OUTPUTS, MONOLITHIC SILICON
A description is not available for this item.
February 28, 1980
MICROCIRCUITS, DIGITAL, BIPOLAR, LOW-POWER SCHOTTKY TTL, HEX BUS DRIVERS WITH 3 STATE OUTPUTS, MONOLITHIC SILICON
A description is not available for this item.
July 23, 1979
MICROCIRCUITS, DIGITAL, BIPOLAR, LOW-POWER SCHOTTKY TTL, HEX BUS DRIVERS WITH 3 STATE OUTPUTS, MONOLITHIC SILICON
A description is not available for this item.
August 16, 1978
MICROCIRCUITS, DIGITAL, BIPOLAR, LOW-POWER SCHOTTKY TTL, HEX BUS DRIVERS WITH 3 STATE OUTPUTS, MONOLITHIC SILICON
A description is not available for this item.
April 25, 1978
MICROCIRCUITS, DIGITAL, BIPOLAR, LOW-POWER SCHOTTKY TTL, HEX BUS DRIVERS WITH 3 STATE OUTPUTS, MONOLITHIC SILICON
A description is not available for this item.
February 15, 1978
MICROCIRCUITS, DIGITAL, BIPOLAR, LOW-POWER SCHOTTKY TTL, HEX BUS DRIVERS WITH 3 STATE OUTPUTS, MONOLITHIC SILICON
A description is not available for this item.
June 23, 1977
MICROCIRCUITS, DIGITAL, BIPOLAR, LOW-POWER SCHOTTKY TTL, HEX BUS DRIVERS WITH 3 STATE OUTPUTS, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement