DLA - SMD-5962-94556

MICROCIRCUIT, LINEAR, CMOS RF/VIDEO MULTIPLEXERS/DEMULTIPLEXERS, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 7 February 1994
Status: inactive
Page Count: 13
scope:

This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and space application (device class V), and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

The PIN shall be as shown in the following example:

Device class M RHA marked devices shall meet the MIL-I-38535 appendix A specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 MAX310 CMOS RF/video 1 of 8 multiplexer/demultiplexer 02 MAX311 CMOS RF/video 2 of 8 multiplexer/demultiplexer

The device class designator shall be a single letter identifying the product assurance level as follows:

Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 Q or V Certification and qualification to MIL-I-38535

The case outline(s) shall be as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style E GDIP1-T16 or CDIP2-T16 16 Dual-in-line 2 CQCC1-N20 20 Square leadless chip carrier

The lead finish shall be as specified in MIL-STD-883 (see 3.1 herein) for class M or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Voltage referenced to V−: V+ - - - - - - - - - - - - - - - - - - - - - - - - - - - - - - - - +36 V dc GND - - - - - - - - - - - - - - - - - - - - - - - - - - - - - - - - +24 V dc Digital inputs - - - - - - - - - - - - - - - - - - - - - - - - - - V− to V+ Input current: S and common out - - - - - - - - - - - - - - - - - - - - - - - - - +/−50 mA All pins except S and common out - - - - - - - - - - - - - - - - - +/−30 mA Power dissipation (PD) 2/ - - - - - - - - - - - - - - - - - - - - - 750 mW Storage temperature range - - - - - - - - - - - - - - - - - - - - - - −65°C to +160°C Lead temperature (soldering, 10 seconds) - - - - - - - - - - - - - - +300°C Thermal resistance, junction-to-case - - - - - - - - - - - - - - - - See MIL-STD-1835 Thermal resistance, junction-to-ambient: Case outline E - - - - - - - - - - - - - - - - - - - - - - - - - - 100°C/W Case outline 2 - - - - - - - - - - - - - - - - - - - - - - - - - - 110°C/W

Operating temperature range - - - - - - - - - - - - - - - - - - - −55°C to +125°C Supply voltage range - - - - - - - - - - - - - - - - - - - - - - ±4.5 V dc to ±15 V dc

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

February 4, 2016
MICROCIRCUIT, LINEAR, CMOS RF/VIDEO MULTIPLEXERS/DEMULTIPLEXERS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
March 10, 2004
MICROCIRCUIT, LINEAR, CMOS RF/VIDEO MULTIPLEXERS/DEMULTIPLEXERS, MONOLITHIC SILICON
A description is not available for this item.
July 22, 1994
MICROCIRCUIT, LINEAR, CMOS RF/VIDEO MULTIPLEXERS/DEMULTIPLEXERS, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-94556
February 7, 1994
MICROCIRCUIT, LINEAR, CMOS RF/VIDEO MULTIPLEXERS/DEMULTIPLEXERS, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and...

References

Advertisement