CEN - EN 13523-1

Coil Coated Metals - Test Methods - Part 1: Coating Thickness

inactive
Organization: CEN
Publication Date: 1 January 2001
Status: inactive
Page Count: 8
ICS Code (Organic coatings): 25.220.60
ICS Code (Properties of surfaces): 17.040.20

Document History

July 1, 2023
Coil coated metals - Test methods - Part 1: Film thickness
This document specifies the procedures for determining the dry-film thickness of an organic coating on a metallic substrate (coil coating). Five appropriate methods are given in this document: a)...
February 1, 2017
Coil coated metals - Test methods - Part 1: Film thickness
This part of the EN 13523 series specifies the procedures for determining the dry-film thickness of an organic coating on a metallic substrate (coil coating). Four appropriate methods are given in...
December 1, 2009
Coil coated metals - Test methods - Part 1: Film thickness
This European Standard specifies the procedures for determining the dry film thickness of an organic coating on a metallic substrate (coil coating). Four appropriate methods are given in this...
EN 13523-1
January 1, 2001
Coil Coated Metals - Test Methods - Part 1: Coating Thickness
A description is not available for this item.

References

Advertisement