CEN - EN 13523-1

Coil coated metals - Test methods - Part 1: Film thickness

inactive
Organization: CEN
Publication Date: 1 December 2009
Status: inactive
Page Count: 12
ICS Code (Organic coatings): 25.220.60
ICS Code (Properties of surfaces): 17.040.20
scope:

This European Standard specifies the procedures for determining the dry film thickness of an organic coating on a metallic substrate (coil coating).

Four appropriate methods are given in this European Standard:

a) magnetic induction;

b) eddy current;

c) micrometer;

d) optical.

The methods are applicable only to products with smooth and flat substrates but the coating itself may be textured. In that case, for methods a) and b) the average of a series of readings will represent an average of the thickness of the organic coating, while method c) will give the maximum thickness and method d) can provide the minimum, maximum and average thickness.

Non-destructive continuous-web methods on measurement of dry-film thickness (see EN ISO 2808) are not dealt with.

Document History

July 1, 2023
Coil coated metals - Test methods - Part 1: Film thickness
This document specifies the procedures for determining the dry-film thickness of an organic coating on a metallic substrate (coil coating). Five appropriate methods are given in this document: a)...
February 1, 2017
Coil coated metals - Test methods - Part 1: Film thickness
This part of the EN 13523 series specifies the procedures for determining the dry-film thickness of an organic coating on a metallic substrate (coil coating). Four appropriate methods are given in...
EN 13523-1
December 1, 2009
Coil coated metals - Test methods - Part 1: Film thickness
This European Standard specifies the procedures for determining the dry film thickness of an organic coating on a metallic substrate (coil coating). Four appropriate methods are given in this...
January 1, 2001
Coil Coated Metals - Test Methods - Part 1: Coating Thickness
A description is not available for this item.

References

Advertisement