ISO 12951
Textile Floor Coverings - Determination of Mass Loss Using the Lisson Test
inactive
Buy Now
| Organization: | ISO |
| Publication Date: | 1 October 1999 |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (59.080.60): | 59.080.60 |
Document History
May 1, 2020
Textile floor coverings — Determination of mass loss, fibre bind and stair nosing appearance change using the Lisson Tretrad machine
This document specifies four methods of test for textile floor coverings (with or without an underlay, see Clause 9) using the Lisson Tretrad machine.
— test A: determination of mass loss of textile...
September 15, 2015
Textile floor coverings - Determination of mass loss, fibre bind and stair nosing appearance change using the Lisson Tretrad machine
This International Standard specifies four methods of test of textile floor coverings (with or without an underlay, see Clause 9) using the Lisson Tretrad machine.
— test A: determination of mass...
ISO 12951
October 1, 1999
Textile Floor Coverings - Determination of Mass Loss Using the Lisson Test
A description is not available for this item.