ISO 12951
Textile floor coverings - Determination of mass loss, fibre bind and stair nosing appearance change using the Lisson Tretrad machine
| Organization: | ISO |
| Publication Date: | 15 September 2015 |
| Status: | inactive |
| Page Count: | 16 |
| ICS Code (59.080.60): | 59.080.60 |
scope:
This International Standard specifies four methods of test of textile floor coverings (with or without an underlay, see Clause 9) using the Lisson Tretrad machine.
- test A: determination of mass loss of textile floor coverings, also used to assess fibre bind of synthetic pile carpets;
- test B: determination of stair nosing appearance change of textile floor coverings;
- test C: determination of fibre bind on synthetic loop pile carpets;
- test D: determination of fibre bind (hairiness) on needled floor coverings and floor coverings without pile.
Document History