BSI - BS EN 3009
Bolts, Hexagon Head, Relieved Shank, Long Thread, in Heat Resisting Nickel Base Alloy NI-P100HT (Inconel 718), Silver Plated - Classification: 1 275 MPa (At Ambient Temperature)/650 Degrees Clesius
active, Most Current
Buy Now
| Organization: | BSI |
| Publication Date: | 15 August 1998 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
Document History
BS EN 3009
August 15, 1998
Bolts, Hexagon Head, Relieved Shank, Long Thread, in Heat Resisting Nickel Base Alloy NI-P100HT (Inconel 718), Silver Plated - Classification: 1 275 MPa (At Ambient Temperature)/650 Degrees Clesius
A description is not available for this item.