DLA - DESC-DWG-88049
RELAY, SOLID STATE, TRANSFORMER, ISOLATED, 30 AMPERE LOAD AT 50 V DC, DC INPUT CONTROL, HERMETICALLY SEALED
inactive
| Organization: | DLA |
| Publication Date: | 4 August 1989 |
| Status: | inactive |
| Page Count: | 9 |
scope:
This drawing describes the requirements for a sealed solid state relay supplied to "Y" screening requirements of MIL-R-28750.
The complete part number shall be 88049-001.
intended Use:
Relays conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for OEM... View More
Document History
February 26, 2019
RELAY, SOLID STATE, TRANSFORMER, ISOLATED, 30 AMPERE LOAD AT 50 V DC, DC INPUT CONTROL, HERMETICALLY SEALED
A description is not available for this item.
August 4, 2005
RELAY, SOLID STATE, TRANSFORMER, ISOLATED, 30 AMPERE LOAD AT 50 V DC, DC INPUT CONTROL, HERMETICALLY SEALED
Relays conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for OEM...
April 3, 2000
RELAY, SOLID STATE, TRANSFORMER, ISOLATED, 30 AMPERE LOAD AT 50 V DC, DC INPUT CONTROL, HERMETICALLY SEALED
Relays conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for OEM...
March 21, 1995
RELAY, SOLID STATE, TRANSFORMER, ISOLATED, 30 AMPERE LOAD AT 50 V DC, DC INPUT CONTROL, HERMETICALLY SEALED
Relays conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for OEM...
DESC-DWG-88049
August 4, 1989
RELAY, SOLID STATE, TRANSFORMER, ISOLATED, 30 AMPERE LOAD AT 50 V DC, DC INPUT CONTROL, HERMETICALLY SEALED
Relays conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for OEM...