DLA - DESC-DWG-88049 REV A

RELAY, SOLID STATE, TRANSFORMER, ISOLATED, 30 AMPERE LOAD AT 50 V DC, DC INPUT CONTROL, HERMETICALLY SEALED

inactive
Organization: DLA
Publication Date: 21 March 1995
Status: inactive
Page Count: 8
scope:

This drawing describes the requirements for a sealed solid state relay supplied to "Y" screening requirements of MIL-R-28750.

The complete PIN shall be 88049-001.

intended Use:

Relays conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for OEM... View More

Document History

February 26, 2019
RELAY, SOLID STATE, TRANSFORMER, ISOLATED, 30 AMPERE LOAD AT 50 V DC, DC INPUT CONTROL, HERMETICALLY SEALED
A description is not available for this item.
August 4, 2005
RELAY, SOLID STATE, TRANSFORMER, ISOLATED, 30 AMPERE LOAD AT 50 V DC, DC INPUT CONTROL, HERMETICALLY SEALED
Relays conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for OEM...
April 3, 2000
RELAY, SOLID STATE, TRANSFORMER, ISOLATED, 30 AMPERE LOAD AT 50 V DC, DC INPUT CONTROL, HERMETICALLY SEALED
Relays conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for OEM...
DESC-DWG-88049 REV A
March 21, 1995
RELAY, SOLID STATE, TRANSFORMER, ISOLATED, 30 AMPERE LOAD AT 50 V DC, DC INPUT CONTROL, HERMETICALLY SEALED
Relays conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for OEM...
August 4, 1989
RELAY, SOLID STATE, TRANSFORMER, ISOLATED, 30 AMPERE LOAD AT 50 V DC, DC INPUT CONTROL, HERMETICALLY SEALED
Relays conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for OEM...

References

Advertisement