DLA - SMD-5962-92049
MICROCIRCUIT, HYBRID, LINEAR, 90-VOLT, SYNCHRO TO DIGITAL CONVERTER
| Organization: | DLA |
| Publication Date: | 14 January 1993 |
| Status: | inactive |
| Page Count: | 13 |
scope:
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). This Drawing describes device requirements for hybrid microcircuits to be processed in accordance with MIL-H-38554. Two product assurance classes, military high reliability (device class H) and space application (device class K) and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.
The PIN shall be as shown in the following example:
Device classes H and K RHA marked devices shall meet the MIL-H-38534 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.
The device type(s) shall identify the circuit function as follows:
Device Accuracy type Generic number Circuit function Frequency ±1 LSB 01 SDC14572-112 14-bit, 90 V S/D converter 400 Hz 4 min 02 SDC14574-112 14-bit, 90 V S/D converter 60 Hz 4 min 03 SDC14577-112 14/16-bit, 90 V S/D converter 400 Hz 4 min 04 SDC14579-112 14/16-bit, 90 V S/D converter 60 Hz 4 min 05 SDC14577-114 14/16-bit, 90 V S/D converter 400 Hz 2 min 06 SDC14579-114 14/16-bit, 90 V S/D converter 60 Hz 2 min
This device class designator shall be a single letter identifying the product assurance level as follows:
Device class Device requirements documentation H or K Certification and qualification to MIL-H-38534
The case outline(s) shall be as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style X See figure 1 26 Rectangular
The lead finish shall be as specified in MIL-H-38534 for classes H and K. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.
Positive supply voltage (VCC) . . . . . . . . . . . . . . +7.0 V dc Negative supply voltage (VEE) . . . . . . . . . . . . . . −7.0 V dc Reference input voltage . . . . . . . . . . . . . . . . . 130 V rms Digital input voltage range . . . . . . . . . . . . . . . −0.3 V dc +7.0 V dc Power dissipation, TA = +125°C (PD) . . . . . . . . . . . 170 mW Storage temperature range . . . . . . . . . . . . . . . . −65°C to +150°C Lead temperature (soldering, 10 seconds) . . . . . . . . +300°C Thermal resistance, junction-to-case (ΘJC) . . . . . . . 8.0°C/W Thermal resistance, junction-to-ambient (ΘJC) . . . . . . 20°C/W
Positive supply voltage range (VCC) . . . . . . . . . . . +4.75 V dc to +5.25 V dc Negative supply voltage range (VEE) . . . . . . . . . . . −4.75 V dc to −5.25 V dc Reference input voltage range . . . . . . . . . . . . . . 10 V rms to 130 V rms Reference input carrier frequency range: Device types 01, 03, and 05 . . . . . . . . . . . . . . 360 Hz to 5000 Hz Device types 02, 04, and 06 . . . . . . . . . . . . . . 47 Hz to 1000 Hz Signal input voltage range . . . . . . . . . . . . . . . 81 V rms to 99 V rms Ambient operating temperature range (TA) . . . . . . . . −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Document History