CEN - EN ISO 8674

Hexagon Nuts, Style 2, with Metric Fine Pitch Thread - Product Grades A and B

inactive
Organization: CEN
Publication Date: 1 November 2000
Status: inactive
Page Count: 14
ICS Code (Nuts): 21.060.20

Document History

September 1, 2023
Fasteners - Hexagon high nuts (style 2), with fine pitch thread
This document specifies the characteristics of hexagon high nuts (style 2), in steel and stainless steel, with metric fine pitch thread 8 mm to 39 mm, and with product grades A and B. If in certain...
December 1, 2012
Hexagon high nuts (style 2) with metric fine pitch thread - Product grades A and B
This International Standard specifies the characteristics of hexagon high nuts (style 2) with metric fine pitch thread, with nominal thread diameters, D, from 8 mm up to and including 36 mm, with...
EN ISO 8674
November 1, 2000
Hexagon Nuts, Style 2, with Metric Fine Pitch Thread - Product Grades A and B
A description is not available for this item.
Advertisement