CEN - EN ISO 8674
Fasteners - Hexagon high nuts (style 2), with fine pitch thread
active, Most Current
| Organization: | CEN |
| Publication Date: | 1 September 2023 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Nuts): | 21.060.20 |
scope:
This document specifies the characteristics of hexagon high nuts (style 2), in steel and stainless steel, with metric fine pitch thread 8 mm to 39 mm, and with product grades A and B.
If in certain cases other specifications are requested, property classes and stainless steel grades can be selected from ISO 898‑2 or ISO 3506‑2.
Document History
EN ISO 8674
September 1, 2023
Fasteners - Hexagon high nuts (style 2), with fine pitch thread
This document specifies the characteristics of hexagon high nuts (style 2), in steel and stainless steel, with metric fine pitch thread 8 mm to 39 mm, and with product grades A and B.
If in certain...
December 1, 2012
Hexagon high nuts (style 2) with metric fine pitch thread - Product grades A and B
This International Standard specifies the characteristics of hexagon high nuts (style 2) with metric fine pitch thread, with nominal thread diameters, D, from 8 mm up to and including 36 mm, with...
November 1, 2000
Hexagon Nuts, Style 2, with Metric Fine Pitch Thread - Product Grades A and B
A description is not available for this item.