ISUZU ISD-C01-003
Reamer Bolts
| Organization: | ISUZU |
| Publication Date: | 27 September 2000 |
| Status: | inactive |
| Page Count: | 11 |
scope:
この規格は主として,精密な位置決めを必要
備考1.この規格で定める項目以外につい
2.アップセットボルトについては,ISD
3.この規格の中で用いる単位及び数値は,
This standard covers the steel reamer bolts used for precise positioning (hereinafter referred to as 'bolt').
Remarks: 1. For the items other than those specified herein, ISD-C01-101E (Hexagon head bolts) shall be referred to.
2. Specifications given in Subclause 4.1-(2) of ISD-C01-101E (Hexagon head bolts) shall apply to the upset head bolts.
3. In this standard, the units and numerical values are in accordance with the System of International (SI) Units, and those enclosed with braces ( ) are in accordance with the conventional system of units, appended for reference.
Document History