CEN - EN 3818
Aerospace series - Bolts with MJ threads, in titanium alloy TI-P64001 - Classification: 1100 MPa (at ambient temperature) - Technical specification
inactive
| Organization: | CEN |
| Publication Date: | 1 February 2003 |
| Status: | inactive |
| Page Count: | 30 |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
Document History
May 1, 2019
Aerospace series - Bolts, MJ threads, in titanium alloy TI-P64001 - Strength class: 1 100 MPa (at ambient temperature) - Technical specification
This European standard specifies the characteristics, qualification and acceptance requirements for bolts with MJ threads in TI-P64001, for aerospace applications.
Strength class: 1 100 MPa1.
It is...
November 1, 2004
Aerospace series - Bolts, MJ threads, in titanium alloy TIP64001 - Strength class: 1 100 MPa (at ambient temperature) - Technical specification
A description is not available for this item.
EN 3818
February 1, 2003
Aerospace series - Bolts with MJ threads, in titanium alloy TI-P64001 - Classification: 1100 MPa (at ambient temperature) - Technical specification
A description is not available for this item.