CEN - EN 3818

Aerospace series - Bolts, MJ threads, in titanium alloy TI-P64001 - Strength class: 1 100 MPa (at ambient temperature) - Technical specification

active, Most Current
Organization: CEN
Publication Date: 1 May 2019
Status: active
Page Count: 28
ICS Code (Bolts, screws, studs): 49.030.20
scope:

This European standard specifies the characteristics, qualification and acceptance requirements for bolts with MJ threads in TI-P64001, for aerospace applications.

Strength class: 1 100 MPa1.

It is applicable whenever referenced.

1 Minimum tensile strength of the material at ambient temperature

Document History

EN 3818
May 1, 2019
Aerospace series - Bolts, MJ threads, in titanium alloy TI-P64001 - Strength class: 1 100 MPa (at ambient temperature) - Technical specification
This European standard specifies the characteristics, qualification and acceptance requirements for bolts with MJ threads in TI-P64001, for aerospace applications. Strength class: 1 100 MPa1. It is...
November 1, 2004
Aerospace series - Bolts, MJ threads, in titanium alloy TIP64001 - Strength class: 1 100 MPa (at ambient temperature) - Technical specification
A description is not available for this item.
February 1, 2003
Aerospace series - Bolts with MJ threads, in titanium alloy TI-P64001 - Classification: 1100 MPa (at ambient temperature) - Technical specification
A description is not available for this item.

References

Advertisement