BSI - BS EN 4322

Bolts, double hexagon head with lockwire holes, relieved shank, long thread, in titanium alloy TI-P64001, anodized, MoS2 coated - Strength class: 1 100 MPa (at ambient temperature)

active, Most Current
Buy Now
Organization: BSI
Publication Date: 15 December 2004
Status: active
Page Count: 12
ICS Code (Bolts, screws, studs): 49.030.20

Document History

BS EN 4322
December 15, 2004
Bolts, double hexagon head with lockwire holes, relieved shank, long thread, in titanium alloy TI-P64001, anodized, MoS2 coated - Strength class: 1 100 MPa (at ambient temperature)
A description is not available for this item.
March 4, 2003
Bolts, double hexagon head with lockwire holes, relieved shank, long thread, in titanium alloy TI-P64001, anodized, MoS2 coated Strength class: 100 MPa (at ambient temperature)
A description is not available for this item.

References

Advertisement