BSI - BS EN 3724
Bolts, double hexagon head, relieved shank, long thread, in titanium alloy TI-P64001, MoS2 coated - Strength class:1100 MPa (at ambient temperature)
active, Most Current
Buy Now
| Organization: | BSI |
| Publication Date: | 16 December 2004 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
Document History
BS EN 3724
December 16, 2004
Bolts, double hexagon head, relieved shank, long thread, in titanium alloy TI-P64001, MoS2 coated - Strength class:1100 MPa (at ambient temperature)
A description is not available for this item.
March 12, 2003
Bolts, double hexagon head, relieved shank, long thread, in titanium alloy TI-P64001 MoS2 coated Classification: 1 100 MPa (at ambient temperature)
A description is not available for this item.