BSI - BS EN 3907

Bolts, double hexagon head, normal shank, long thread, in titanium alloy TI-P64001, MoS2 coated — Classification: 1100MPa (at ambient temperature)/350 degrees C

active, Most Current
Buy Now
Organization: BSI
Publication Date: 24 December 2004
Status: active
Page Count: 12
ICS Code (Bolts, screws, studs): 49.030.20

Document History

BS EN 3907
December 24, 2004
Bolts, double hexagon head, normal shank, long thread, in titanium alloy TI-P64001, MoS2 coated — Classification: 1100MPa (at ambient temperature)/350 degrees C
A description is not available for this item.
March 4, 2003
Bolts, double hexagon head, normal shank, long thread, in titanium alloy TI-P64001, MoS2 coated Classification: 1 100 MPa (at ambient temperature)/350 ºC
A description is not available for this item.

References

Advertisement