BSI - BS EN 3907

Bolts, double hexagon head, normal shank, long thread, in titanium alloy TI-P64001, MoS2 coated Classification: 1 100 MPa (at ambient temperature)/350 ºC

inactive
Buy Now
Organization: BSI
Publication Date: 4 March 2003
Status: inactive
Page Count: 12
ICS Code (Bolts, screws, studs): 49.030.20

Document History

December 24, 2004
Bolts, double hexagon head, normal shank, long thread, in titanium alloy TI-P64001, MoS2 coated — Classification: 1100MPa (at ambient temperature)/350 degrees C
A description is not available for this item.
BS EN 3907
March 4, 2003
Bolts, double hexagon head, normal shank, long thread, in titanium alloy TI-P64001, MoS2 coated Classification: 1 100 MPa (at ambient temperature)/350 ºC
A description is not available for this item.

References

Advertisement