DOT - FAA-E-2603

NOISE CANCELING HEADSET AND HANDSET

active, Most Current
Buy Now
Organization: DOT
Publication Date: 7 October 1977
Status: active
Page Count: 21
scope:

- The equipments specified herein are two types of lightweight headset assemblies and a handset assembly designed for use as an FAA standard and used with communication systems at air traffic control facilities. The assemblies consist of a transmit unit, an amplifier, receiver unit, a push-to-talk switch, and a connecting retractile cord with twin jack plug. The transmit unit is designed to suppress undesired background noises and voices.

intended Use:

The headsets and handset assemblies are intended to be used as an FAA standard, at ARTCC's, TRACON's, Towers and Flight Service Stations.

Document History

FAA-E-2603
October 7, 1977
NOISE CANCELING HEADSET AND HANDSET
- The equipments specified herein are two types of lightweight headset assemblies and a handset assembly designed for use as an FAA standard and used with communication systems at air traffic control...

References

Advertisement