NPFC - MIL-M-38510/651
MICROCIRCUITS, DIGITAL, HIGH-SPEED CMOS, NOR GATES, MONOLITHIC SILICON, POSITIVE LOGIC
| Organization: | NPFC |
| Publication Date: | 15 May 1987 |
| Status: | inactive |
| Page Count: | 31 |
scope:
This specification covers the detail requirements for monolithic silicon, high speed, CMOS, logic microcircuits. Two product assurance classes and a choice of case outlines and lead finishes are provided and are reflected in the complete part number.
The part number shall be in accordance with MIL-M-38510, and as specified herein.
The device types shall be as follows:
Device type Circuit 01 Quad 2-input NOR gate 02 Triple 3-input NOR gate 03 Quad 2-input exclusive NOR gate (open-drain output) 04 Dual 4-input NOR gate 05 Quad 2-input exclusive NOR gate
The device class shall be the product assurance level as defined in MIL-M-38510.
The case outlines shall be designated as follows:
Outline letter Case outline (see MIL-M-38510, appendix C) C D-1 (14-lead, ¼" × ¾"), dual-in-line package D F-2 (14-lead, ¼" × ⅜"), flat package 2 C-2 (20-terminal, .350" × .350"), square chip carrier package
Supply voltage (VCC)- - - - - - - - - - - - −0.5 V dc +7.0 V dc DC input voltage (VIN)- - - - - - - - - - - −0.5 V dc to VCC +0.5 V dc DC output voltage (VOUT)- - - - - - - - - - −0.5 V dc to VCC +0.5 V dc Clamp diode current (IOC, IIC)- - - - - - - ±20 mA DC output current per pin (IOUT)- - - - - - ±25 mA DC VCC or GND current per pin (ICC) - - - - ±50 mA Storage temperature range (TSTG)- - - - - - −65°C to +150°C Maximum power dissipation (PD)- - - - - - - 300 mW Lead temperature (soldering, 10 seconds)- - +300°C Thermal resistance, junction-to-case (θJC): Cases C, D- - - - - - - - - - - - - - - - (See MIL-M-38510, appendix C) Case 2- - - - - - - - - - - - - - - - - - 60°C/W Junction temperature (TJ) - - - - - - - - - +175°C
Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: Rome Air Development Center (RBE-2), Griffiss AFB, NY 13441, by using the self-addressed Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.
Device types 01, 02, 03, 04, 05:
Input low (VIL) maximum voltage - - - - 0.3 V at VCC = 2 V 0.9 V at VCC = 4.5 V 1.2 V at VCC = 6 V Input high (VIH) minimum voltage- - - - 1.5 V at VCC = 2 V 3.15 V at VCC = 4.5 V 4.2 V at VCC = 6 V Supply voltage (VCC) - - - - - - - - - - 2 V dc to 6 V dc Output voltage - - - - - - - - - - - - - 0 V dc to VCC Operating temperature (TA) - - - - - - - −55°C to +125°C
Input rise and fall times (tr, tf) maximum:
VCC = 2 V 1,000 ns VCC = 4.5 V 500 ns VCC = 6 V 400 ns
intended Use:
Microcircuits conforming to this specification are intended for original equipment design application and logistic support of existing equipment.
Document History