DLA - SMD-5962-88503 REV E

MICROCIRCUIT, LINEAR, DUAL MOSFET DRIVERS, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 4 May 1993
Status: inactive
Page Count: 15
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device types shall identify the circuit function as follows:

Device type Generic number Circuit function Output current 01 TSC426 Dual power MOSFET driver 1.5 A dc 02 TSC427 Dual power MOSFET driver 1.5 A dc 03 TSC428 Dual power MOSFET driver 1.5 A dc 04 TSC4423 Dual high power MOSFET driver 3.0 A dc 05 TSC4424 Dual high power MOSFET driver 3.0 A dc 06 TSC4425 Dual high power MOSFET driver 3.0 A dc 07 TSC4426 Dual power MOSFET driver with latch proof outputs for inductive loads. 1.5 A dc 08 TSC4427 Dual power MOSFET driver with latch proof outputs for inductive loads. 1.5 A dc 09 TSC4428 Dual power MOSFET driver with latch proof outputs for inductive loads. 1.5 A dc

The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline P D-4 (8-lead, .405" × .310" × .200"), dual-in-line package 2 C-2 (20-lead, .385" × 385" × .100"), square chip carrier package

Supply voltage (VS): Device types 01, 02, and 03 - - - - - - - - - - 20 V dc Device types 04 through 09 - - - - - - - - - - - 22 V dc Input voltage (VIN): Device types 01, 02, and 03 - - - - - - - - - - VS + 0.3 V dc to GND − 0.3 V dc Device types 04 through 09 - - - - - - - - - - - VS + 0.5 V dc to GND − 5.0 V dc Output current (per pin, capacitance load): Device types 01, 02, 03, 07, 08, and 09 - - - - 1.5 A dc Device types 04, 05, and 06 - - - - - - - - - - 3.0 A dc Peak supply current or GND current (per pin) - - - 3.0 A dc Storage temperature range - - - - - - - - - - - - −55°C to +150°C Maximum power dissipation (PD): Case P - - - - - - - - - - - - - - - - - - - - - 800 mW 1/ Case 2 - - - - - - - - - - - - - - - - - - - - - 1.8 W 2/ Lead temperature (soldering, 10 seconds) - - - - - +300°C Junction temperature (TJ) - - - - - - - - - - - - +150°C Thermal resistance, junction-to-case (θJC) - - - - See MIL-M-38510, appendix C

Supply voltage range - - - - - - - - - - - - - - - - 4.5 V dc ≤ VS ≤ 18 V dc Ambient operating temperature range (TA) - - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

March 22, 2021
MICROCIRCUIT, LINEAR, DUAL MOSFET DRIVERS, MONOLITHIC SILICON
Scope. This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A.
October 15, 2015
MICROCIRCUIT, LINEAR, DUAL MOSFET DRIVERS, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
July 28, 2003
MICROCIRCUIT, LINEAR, DUAL MOSFET DRIVERS, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
June 3, 2003
MICROCIRCUIT, LINEAR, DUAL MOSFET DRIVERS, MONOLITHIC SILICON
A description is not available for this item.
April 12, 2000
MICROCIRCUIT, LINEAR, DUAL MOSFET DRIVERS, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
August 29, 1994
MICROCIRCUIT, LINEAR, DUAL MOSFET DRIVERS, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-88503 REV E
May 4, 1993
MICROCIRCUIT, LINEAR, DUAL MOSFET DRIVERS, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
December 4, 1992
MICROCIRCUIT, LINEAR, DUAL MOSFET DRIVERS, MONOLITHIC SILICON
A description is not available for this item.
October 22, 1992
MICROCIRCUIT, LINEAR, DUAL MOSFET DRIVERS, MONOLITHIC SILICON
A description is not available for this item.
October 11, 1991
MICROCIRCUIT, LINEAR, DUAL MOSFET DRIVERS, MONOLITHIC SILICON
A description is not available for this item.
January 23, 1990
MICROCIRCUIT, LINEAR, DUAL MOSFET DRIVERS, MONOLITHIC SILICON
A description is not available for this item.
July 25, 1988
MICROCIRCUIT, LINEAR, DUAL MOSFET DRIVERS, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement