ISO 3679

Paints, Varnishes, Petroleum and Related Products - Determination of Flashpoint - Rapid Equilibrium Method Second Edition

inactive
Buy Now
Organization: ISO
Publication Date: 1 January 1983
Status: inactive
Page Count: 9
ICS Code (Petroleum products in general): 75.080
ICS Code (Paints and varnishes): 87.040

Document History

November 1, 2022
Determination of flash point – Method for flash no-flash and flash point by small scale closed cup tester
This document describes three procedures (A, B and C) covering determinations of flash no-flash and flash point. Rapid equilibrium procedures A and B are applicable to flash no-flash and flash point...
March 1, 2015
Determination of flash no-flash and flash point - Rapid equilibrium closed cup method
This International Standard specifies procedures for flash point tests, within the temperature range of –30 °C to 300 °C, for paints, including water-borne paints, varnishes, binders for paints and...
April 1, 2004
Determination of flash point Rapid equilibrium closed cup method
This International Standard specifies a method for the determination of the closed cup flash point of paints (including water-borne paints), varnishes, paint binders, adhesives, solvents, petroleum,...
ISO 3679
January 1, 1983
Paints, Varnishes, Petroleum and Related Products - Determination of Flashpoint - Rapid Equilibrium Method Second Edition
A description is not available for this item.
Advertisement